TE Connectivity Grounding/Earthing Connectors EN3751-199

Description
Industry Standards CSA Certified : No IEEE 837 : Yes RUS Approved : Yes UL Listed : Yes Operation/Applicatio n Application Type : Grounding Connection Energized Installation : No Other Ground Rod Type : Copper Plated Product Availability Grounding & Earthing Connector Product Availability : AMERICAS
Request a Quote
Description
Industry Standards CSA Certified : No IEEE 837 : Yes RUS Approved : Yes UL Listed : Yes Operation/Applicatio n Application Type : Grounding Connection Energized Installation : No Other Ground Rod Type : Copper Plated Product Availability Grounding & Earthing Connector Product Availability : AMERICAS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3751-199 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3751-199
Grounding/Earthing Connectors EN3751-199
Industry Standards CSA Certified : No IEEE 837 : Yes RUS Approved : Yes UL Listed : Yes Operation/Applicatio n Application Type : Grounding Connection Energized Installation : No Other Ground Rod Type : Copper Plated Product Availability Grounding & Earthing Connector Product Availability : AMERICAS

Industry Standards


  • CSA Certified : No
  • IEEE 837 : Yes
  • RUS Approved : Yes
  • UL Listed : Yes

Operation/Application


  • Application Type : Grounding Connection
  • Energized Installation : No

Other


  • Ground Rod Type : Copper Plated

Product Availability


  • Grounding & Earthing Connector Product Availability : AMERICAS
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3751-199
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA400193R2000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 18 AWG
View Details
Eurocard Connectors - 1-650909-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
Din Rail, Channel - 17-1SNA105052R2100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2109-1SNK506020R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 24 AWG
View Details