TE Connectivity Grounding/Earthing Connectors 83747-2

Description
Body Features Conductor Type (Large) : Compacted, Stranded Conductor Type (Small) : Stranded, Compacted, Solid Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Other Ground Rod Material Type : Copper-Clad or Galvanized Steel Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Body Features Conductor Type (Large) : Compacted, Stranded Conductor Type (Small) : Stranded, Compacted, Solid Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Other Ground Rod Material Type : Copper-Clad or Galvanized Steel Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83747-2 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83747-2
Grounding/Earthing Connectors 83747-2
Body Features Conductor Type (Large) : Compacted, Stranded Conductor Type (Small) : Stranded, Compacted, Solid Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Other Ground Rod Material Type : Copper-Clad or Galvanized Steel Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge

Body Features


  • Conductor Type (Large) : Compacted, Stranded
  • Conductor Type (Small) : Stranded, Compacted, Solid

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, RUS
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection

Other


  • Ground Rod Material Type : Copper-Clad or Galvanized Steel

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 83747-2
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA299683R0100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 17-1SNA195490R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 17-1SNA115532R0000-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Ring Connectors - 165414-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 11.5 AWG
View Details
4 suppliers