TE Connectivity Grounding/Earthing Connectors 83751-3

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, CSA, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, CSA, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83751-3 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83751-3
Grounding/Earthing Connectors 83751-3
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, CSA, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, RUS
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 83751-3
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Din Rail, Channel - 17-1SNA115118R1100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 8 to 22 AWG
View Details
2 suppliers