TE Connectivity Grounding/Earthing Connectors EN3751-136

Description
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Request a Quote Datasheet
Description
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3751-136 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3751-136
Grounding/Earthing Connectors EN3751-136
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Power Component Connection Type : Ground Rod to Cable, Wire-to-Ground Rod

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimped
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3751-136
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115268R0700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Din Rail, Channel - 17-1SNA400272R1600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 300 volts
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 17-1SNA115505R1600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 320 volts
Contact Size (AWG) 12 AWG
View Details