Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
ADERENDHUELSE K GR Product overview: 966067-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-966067-4 can be used for catalog matching and distributor lookup.
CONN FERRULE DIN 18AWG GRAY
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122006-ND | 392-966067-4 | 966067-4 | 966067-4 |
| Product Name | Terminal Block Wire Ferrules | Electronic Connector | Terminal Block Accessories | Terminals |
| Connector Type | DIN Connector |