TE Connectivity
Grounding/Earthing Connectors
EN3751-281
Description
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 1/2 in Installation Technology : Compression
Request a Quote
Email Supplier
Description
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 1/2 in Installation Technology : Compression
Request a Quote
Email Supplier
Suppliers
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 1/2 in Installation Technology : Compression
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 1/2 in
- Installation Technology : Compression
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
EN3751-281 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
10 to 24 AWG
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
10 to 12 AWG
View Details
2 suppliers