TE Connectivity
Grounding/Earthing Connectors
81417-3
Description
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Socket
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 1/0 AWG through 4/0 AWG Installation Technology : Structure Clamp
Request a Quote
Email Supplier
Description
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Socket
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 1/0 AWG through 4/0 AWG Installation Technology : Structure Clamp
Request a Quote
Email Supplier
Suppliers
Grounding/Earthing Connectors
81417-3
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Socket
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 1/0 AWG through 4/0 AWG Installation Technology : Structure Clamp
Configuration Features
Operation/Application
- Power Component Connection Type : Wire-to-Ground Rod, Socket
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 1/0 AWG through 4/0 AWG
- Installation Technology : Structure Clamp
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
81417-3 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board to Board Connector; PC Card Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
630 volts
Contact Size (AWG)
10 to 22 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
11 AWG
View Details