TE Connectivity Grounding/Earthing Connectors EN3751-319

Description
Body Features Conductor Type (Large) : Copper Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2 AWG - 10 AWG Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Conductor Type (Large) : Copper Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2 AWG - 10 AWG Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3751-319 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3751-319
Grounding/Earthing Connectors EN3751-319
Body Features Conductor Type (Large) : Copper Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2 AWG - 10 AWG Installation Technology : Bolted

Body Features


  • Conductor Type (Large) : Copper

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Power Component Connection Type : Grounding Connection

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 2 AWG - 10 AWG
  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3751-319
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA125120R1100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 AWG
View Details
Automotive Connector EMC Shielding - 1587584-1 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details