TE Connectivity Din 41612 Connector, Plug, 64 Position, 2 Row; Product Range Amp - Te Connectivity V42254-B1200-C963

Description
DIN 41612 CONNECTOR, PLUG, 64 POSITION, 2 ROW; Product Range:V42254 Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
DIN 41612 CONNECTOR, PLUG, 64 POSITION, 2 ROW; Product Range:V42254 Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Connector, Plug, 64 Position, 2 Row; Product Range Amp - Te Connectivity - 26M4917 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Plug, 64 Position, 2 Row; Product Range Amp - Te Connectivity
26M4917
Din 41612 Connector, Plug, 64 Position, 2 Row; Product Range Amp - Te Connectivity 26M4917
DIN 41612 CONNECTOR, PLUG, 64 POSITION, 2 ROW; Product Range:V42254 Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Rows:2Rows RoHS Compliant: Yes

DIN 41612 CONNECTOR, PLUG, 64 POSITION, 2 ROW; Product Range:V42254 Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M4917
Product Name Din 41612 Connector, Plug, 64 Position, 2 Row; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 8-568A & 568B) - 111109 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-6614-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details