TE Connectivity Grounding/Earthing Connectors 83747-1

Description
Body Features Conductor Type (Large) : Solid, Compacted, Stranded Conductor Type (Small) : Compacted, Solid, Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Body Features Conductor Type (Large) : Solid, Compacted, Stranded Conductor Type (Small) : Compacted, Solid, Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83747-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83747-1
Grounding/Earthing Connectors 83747-1
Body Features Conductor Type (Large) : Solid, Compacted, Stranded Conductor Type (Small) : Compacted, Solid, Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge

Body Features


  • Conductor Type (Large) : Solid, Compacted, Stranded
  • Conductor Type (Small) : Compacted, Solid, Stranded

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : CSA, RUS, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Grounding Connection, Wire-to-Wire

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 83747-1
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 1-2349482-3 - TE Connectivity
Specs
Connector Type DIN Connector
Current Rating 40.0 amps
View Details
Din Rail, Channel - 17-1SNA195637R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA160496R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2109-1SNK508011R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 6 to 24 AWG
View Details