TE Connectivity Terminal Block Wire Ferrules 966067-1

Description
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet
Description
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - A114629-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
A114629-ND
Terminal Block Wire Ferrules A114629-ND
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 966067-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
966067-1
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 966067-1
ADERENDHULSE K WS

ADERENDHULSE K WS

Buy Now
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1021663-966067-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1021663-966067-1
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1021663-966067-1
Win Source Part Number: 1021663-966067-1 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Buchanan Type: Single Wire Color: White Package: Box Standard Package: 500 Style: DIN Length - Overall: 12.00mm Insulation: Insulated Size: 20 AWG (0.50mm²) Length - Pin: 6.00mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 9660671,A114629,9660 67-1-ND,2266-966067- 1,-966067-1-SI Base Product Number: 966067

Win Source Part Number: 1021663-966067-1
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Buchanan
Type: Single Wire
Color: White
Package: Box
Standard Package: 500
Style: DIN
Length - Overall: 12.00mm
Insulation: Insulated
Size: 20 AWG (0.50mm²)
Length - Pin: 6.00mm
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 9660671,A114629,966067-1-ND,2266-966067-1,-966067-1-SI
Base Product Number: 966067

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-966067-1
Electronic Connector 392-966067-1
ADERENDHULSE K WS Product overview: 966067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-966067-1 can be used for catalog matching and distributor lookup.

ADERENDHULSE K WS Product overview: 966067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-966067-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114629-ND 966067-1 1021663-966067-1 392-966067-1
Product Name Terminal Block Wire Ferrules Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Electronic Connector
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Paladin ® - 131-7116-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Din Rail, Channel - 17-1SNA115661R2100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers