TE Connectivity Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity C42334A41A6

Description
DIN 41612 PCB CONNECTOR, PLUG, 12 WAY; Product Range:RP 622 Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:1.5mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Silver Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 12 WAY; Product Range:RP 622 Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:1.5mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Silver Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity - 16F7237 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity
16F7237
Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity 16F7237
DIN 41612 PCB CONNECTOR, PLUG, 12 WAY; Product Range:RP 622 Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:1.5mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Silver Plated Contacts; Contact Material:- RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 12 WAY; Product Range:RP 622 Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:1.5mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Silver Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F7237
Product Name Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details