TE Connectivity Automotive Connector EMC Shielding 8-2103157-1

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 8-2103157-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
8-2103157-1
Automotive Connector EMC Shielding 8-2103157-1
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : LV215

Product Type Features


  • Connector Shielding Accessory Type : Shield
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-2103157-1
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115243R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 8 to 18 AWG
View Details
Quick Connects, Quick Disconnect Connectors - A110907CT-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 18 AWG
View Details
4 suppliers