TE Connectivity Grounding/Earthing Connectors 81416-6

Description
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Socket, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 4 AWG through 350 kcmil Installation Technology : Structure Clamp
Request a Quote
Description
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Socket, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 4 AWG through 350 kcmil Installation Technology : Structure Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 81416-6 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
81416-6
Grounding/Earthing Connectors 81416-6
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Socket, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 4 AWG through 350 kcmil Installation Technology : Structure Clamp

Configuration Features


  • Visual Inspection : Yes

Operation/Application


  • Power Component Connection Type : Socket, Wire-to-Ground Rod

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 4 AWG through 350 kcmil
  • Installation Technology : Structure Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 81416-6
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector EMC Shielding - 1823902-3 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
Din Rail, Channel - 17-1SNA195438R1300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details