TE Connectivity Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity C42334A41A5

Description
DIN 41612 PCB CONNECTOR, PLUG, 12 WAY; Product Range:-; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:-; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; No. of Rows:2Rows RoHS Compliant: Yes
Description
DIN 41612 PCB CONNECTOR, PLUG, 12 WAY; Product Range:-; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:-; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity - 16F7236 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity
16F7236
Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity 16F7236
DIN 41612 PCB CONNECTOR, PLUG, 12 WAY; Product Range:-; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:-; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; No. of Rows:2Rows RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 12 WAY; Product Range:-; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:-; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F7236
Product Name Din 41612 Pcb Connector, Plug, 12 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers