TE Connectivity Grounding/Earthing Connectors EN1483-000

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Cable Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Cable Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN1483-000 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN1483-000
Grounding/Earthing Connectors EN1483-000
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Cable Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Cable to Cable

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Exothemically Welded Grounding Connections
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN1483-000
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506214R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 10C3149 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
Gender Male / Plug
View Details