Tubular 18AWG Copper Gray 18mm Galvanic Tin Loose Product overview: 966067-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-966067-7 can be used for catalog matching and distributor lookup.
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
ADERENDHUELSE L GR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-966067-7 | A129215-ND | 17H0195 | 966067-7 |
| Product Name | Electronic Connector | Terminal Block Wire Ferrules | Aderendhuelse L Gr Rohs Compliant Amp - Te Connectivity | Terminals |
| Connector Type | DIN Connector |