TE Connectivity Grounding/Earthing Connectors 83750-1

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83750-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83750-1
Grounding/Earthing Connectors 83750-1
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : RUS, CSA, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Wrench-Lok 250-250 Energydivision - Te Connectivity - 46AJ3937 - Newark, An Avnet Company
Chicago, IL, United States
Wrench-Lok 250-250 Energydivision - Te Connectivity
46AJ3937
Wrench-Lok 250-250 Energydivision - Te Connectivity 46AJ3937
WRENCH-LOK 250-250

WRENCH-LOK 250-250

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 83750-1 83750-1 46AJ3937
Product Name Grounding/Earthing Connectors Wrench-Lok 250-250 Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector EMC Shielding - 1-2403751-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115219R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 8 to 22 AWG
View Details
Din Rail, Channel - 17-1SNA511024R0500-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 AWG
View Details