TE Connectivity Grounding/Earthing Connectors 83748-2

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83748-2 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83748-2
Grounding/Earthing Connectors 83748-2
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : RUS, CSA, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet
Wrench-Lok 4/0-4/0, 350-2/0 Energydivision - Te Connectivity - 46AJ3931 - Newark, An Avnet Company
Chicago, IL, United States
Wrench-Lok 4/0-4/0, 350-2/0 Energydivision - Te Connectivity
46AJ3931
Wrench-Lok 4/0-4/0, 350-2/0 Energydivision - Te Connectivity 46AJ3931
WRENCH-LOK 4/0-4/0, 350-2/0

WRENCH-LOK 4/0-4/0, 350-2/0

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83748-2 46AJ3931
Product Name Grounding/Earthing Connectors Wrench-Lok 4/0-4/0, 350-2/0 Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506314R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Din Rail, Channel - 2109-1SNK505212R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 24 AWG
View Details