TE Connectivity Grounding/Earthing Connectors 80408-2

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 5/8 in C-C Steel - #6 AWG Solid or Stranded Conductor Combination 2 : 5/8 in Galv. Steel- #6 AWG Solid or Stranded Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 5/8 in C-C Steel - #6 AWG Solid or Stranded Conductor Combination 2 : 5/8 in Galv. Steel- #6 AWG Solid or Stranded Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 80408-2 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
80408-2
Grounding/Earthing Connectors 80408-2
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 5/8 in C-C Steel - #6 AWG Solid or Stranded Conductor Combination 2 : 5/8 in Galv. Steel- #6 AWG Solid or Stranded Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Power Component Connection Type : Grounding Connection for Conductor to Ground Rod

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Conductor Combination 1 : 5/8 in C-C Steel - #6 AWG Solid or Stranded
  • Conductor Combination 2 : 5/8 in Galv. Steel- #6 AWG Solid or Stranded
  • Installation Technology : Wedge
Buy Now Datasheet
Shear-Lok, 5/8Inininin Cu Clad-#6, #4 Energydivision - Te Connectivity - 46AJ3755 - Newark, An Avnet Company
Chicago, IL, United States
Shear-Lok, 5/8Inininin Cu Clad-#6, #4 Energydivision - Te Connectivity
46AJ3755
Shear-Lok, 5/8Inininin Cu Clad-#6, #4 Energydivision - Te Connectivity 46AJ3755
SHEAR-LOK, 5/8inininin CU CLAD-#6, #4

SHEAR-LOK, 5/8inininin CU CLAD-#6, #4

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 80408-2 46AJ3755
Product Name Grounding/Earthing Connectors Shear-Lok, 5/8Inininin Cu Clad-#6, #4 Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA195657R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 AWG
View Details
Eurocard Connectors - 188826-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
3 suppliers
Din Rail, Channel - 17-1SNA115239R2200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 8 to 18 AWG
View Details