TE Connectivity Grounding/Earthing Connectors EN3751-193

Description
Industry Standards CSA Certified : No IEEE 837 : Yes RUS Approved : Yes UL Listed : Yes Operation/Applicatio n Application Type : Grounding Connection Energized Installation : No Other Ground Rod Type : Copper Plated Product Availability Grounding & Earthing Connector Product Availability : AMERICAS
Request a Quote
Description
Industry Standards CSA Certified : No IEEE 837 : Yes RUS Approved : Yes UL Listed : Yes Operation/Applicatio n Application Type : Grounding Connection Energized Installation : No Other Ground Rod Type : Copper Plated Product Availability Grounding & Earthing Connector Product Availability : AMERICAS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3751-193 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3751-193
Grounding/Earthing Connectors EN3751-193
Industry Standards CSA Certified : No IEEE 837 : Yes RUS Approved : Yes UL Listed : Yes Operation/Applicatio n Application Type : Grounding Connection Energized Installation : No Other Ground Rod Type : Copper Plated Product Availability Grounding & Earthing Connector Product Availability : AMERICAS

Industry Standards


  • CSA Certified : No
  • IEEE 837 : Yes
  • RUS Approved : Yes
  • UL Listed : Yes

Operation/Application


  • Application Type : Grounding Connection
  • Energized Installation : No

Other


  • Ground Rod Type : Copper Plated

Product Availability


  • Grounding & Earthing Connector Product Availability : AMERICAS
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3751-193
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products