TE ConnectivityGrounding/Earthing ConnectorsEN1514-000
Description
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Ground Rod to Cable
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Exothemically Welded Grounding Connections
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Ground Rod to Cable
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Exothemically Welded Grounding Connections
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Ground Rod to Cable
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Exothemically Welded Grounding Connections
Industry Standards
Compatible With Agency/Standards Products : UL
Compatible With Approved Standards Products : IEEE 837
Operation/Application
Power Component Connection Type : Ground Rod to Cable