TE Connectivity Grounding/Earthing Connectors 83748-3

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83748-3 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83748-3
Grounding/Earthing Connectors 83748-3
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : RUS, CSA, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet
Wrench-Lok 350-3/0 450-1/0 / Te Connectivity / Energy Energydivision - Te Connectivity - 46AJ3932 - Newark, An Avnet Company
Chicago, IL, United States
Wrench-Lok 350-3/0 450-1/0 / Te Connectivity / Energy Energydivision - Te Connectivity
46AJ3932
Wrench-Lok 350-3/0 450-1/0 / Te Connectivity / Energy Energydivision - Te Connectivity 46AJ3932
WRENCH-LOK 350-3/0 450-1/0 / TE CONNECTIVITY / ENERGY

WRENCH-LOK 350-3/0 450-1/0 / TE CONNECTIVITY / ENERGY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83748-3 46AJ3932
Product Name Grounding/Earthing Connectors Wrench-Lok 350-3/0 450-1/0 / Te Connectivity / Energy Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA510224R0000-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Din Rail, Channel - 17-1SNA199219R0300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers