TE Connectivity
Grounding/Earthing Connectors
EK0752-012
Description
Body Features Conductor Type (Large) : Copper Clad Steel Conductor Type (Small) : Copper Clad Steel
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Cable, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 7/#6 CW Conductor Combination 2 : 7/#6 CW Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Email Supplier
Description
Body Features Conductor Type (Large) : Copper Clad Steel Conductor Type (Small) : Copper Clad Steel
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Cable, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 7/#6 CW Conductor Combination 2 : 7/#6 CW Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Type (Large) : Copper Clad Steel Conductor Type (Small) : Copper Clad Steel
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Cable, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 7/#6 CW Conductor Combination 2 : 7/#6 CW Installation Technology : Exothemically Welded Grounding Connections
Body Features
- Conductor Type (Large) : Copper Clad Steel
- Conductor Type (Small) : Copper Clad Steel
Configuration Features
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : IEEE 837
Operation/Application
- Power Component Connection Type : Cable to Cable, Wire-to-Wire
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 7/#6 CW
- Conductor Combination 2 : 7/#6 CW
- Installation Technology : Exothemically Welded Grounding Connections
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
EK0752-012 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
10 to 24 AWG
View Details
Connector Type
Board to Board Connector; PC Card Connector
Termination
Through Hole - Press-Fit
Mounting
Board Mount
View Details
4 suppliers