TE Connectivity Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity 925486-1.

Description
DIN 41612 PCB CONNECTOR, RECEPTACLE, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Description
DIN 41612 PCB CONNECTOR, RECEPTACLE, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity - 29AC1847 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity
29AC1847
Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity 29AC1847
DIN 41612 PCB CONNECTOR, RECEPTACLE, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR, RECEPTACLE, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1847
Product Name Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 8-568A & 568B) - 111109 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Paladin ® - 130-4142-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details