TE Connectivity Grounding/Earthing Connectors EK0745-005

Description
Body Features Conductor Type (Large) : Copper Clad Ground Rod Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 2/0 AWG Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Description
Body Features Conductor Type (Large) : Copper Clad Ground Rod Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 2/0 AWG Installation Technology : Exothemically Welded Grounding Connections
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EK0745-005 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EK0745-005
Grounding/Earthing Connectors EK0745-005
Body Features Conductor Type (Large) : Copper Clad Ground Rod Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 2/0 AWG Installation Technology : Exothemically Welded Grounding Connections

Body Features


  • Conductor Type (Large) : Copper Clad Ground Rod
  • Conductor Type (Small) : Copper Stranded

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 5/8 in
  • Conductor Combination 2 : 2/0 AWG
  • Installation Technology : Exothemically Welded Grounding Connections
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EK0745-005
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115491R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Grounding/Earthing Connectors - 1989112-1 - TE Connectivity
Specs
Connector Type DIN Connector
Mounting Transversal Wedge
View Details