TE Connectivity Grounding/Earthing Connectors 83750-5

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, UL, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, UL, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83750-5 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83750-5
Grounding/Earthing Connectors 83750-5
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, UL, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : RUS, UL, CSA
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 83750-5
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115542R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 380 volts
Contact Size (AWG) 12 AWG
View Details
Din Rail, Channel - 17-1SNA165809R0100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 300 volts
Contact Size (AWG) 12 to 24 AWG
View Details
2 suppliers