TE Connectivity
Grounding/Earthing Connectors
EK0859-023
Description
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Cable, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 2 AWG (35 mm2) Conductor Combination 2 : 2 AWG (35 mm2) Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Email Supplier
Description
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Cable, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 2 AWG (35 mm2) Conductor Combination 2 : 2 AWG (35 mm2) Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Cable, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 2 AWG (35 mm2) Conductor Combination 2 : 2 AWG (35 mm2) Installation Technology : Exothemically Welded Grounding Connections
Body Features
- Conductor Type (Large) : Copper Stranded
- Conductor Type (Small) : Copper Stranded
Configuration Features
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : IEEE 837
Operation/Application
- Power Component Connection Type : Cable to Cable, Wire-to-Wire
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 2 AWG (35 mm2)
- Conductor Combination 2 : 2 AWG (35 mm2)
- Installation Technology : Exothemically Welded Grounding Connections
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
EK0859-023 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Automotive Connector; DIN Connector
View Details
Connector Type
Circular / Cylindrical Connectors
View Details