TE Connectivity Grounding/Earthing Connectors 83751-4

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83751-4 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83751-4
Grounding/Earthing Connectors 83751-4
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : CSA, RUS, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 83751-4
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506210R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2109-1SNK506212R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Automotive Connector EMC Shielding - 1587724-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
3 suppliers