TE ConnectivityGrounding/Earthing ConnectorsEN3751-244
Description
Industry Standards Compatible With Agency/Standards Products : RUS, UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Grounding Connection
Other Ground Rod Material Type : Copper Plated
Product Availability Product Availability : Americas
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Industry Standards Compatible With Agency/Standards Products : RUS, UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Grounding Connection
Other Ground Rod Material Type : Copper Plated
Product Availability Product Availability : Americas
Industry Standards Compatible With Agency/Standards Products : RUS, UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Grounding Connection
Other Ground Rod Material Type : Copper Plated
Product Availability Product Availability : Americas
Industry Standards
Compatible With Agency/Standards Products : RUS, UL
Compatible With Approved Standards Products : IEEE 837
Operation/Application
Power Component Connection Type : Grounding Connection