TE Connectivity
Grounding/Earthing Connectors
81416-1
Description
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Application Type : Socket Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability Grounding & Earthing Connector Product Availability : AMERICAS
Product Type Features Conductor Combination 1 : 4 AWG through 350 kcmil Grounding & Earthing Connector Technology : Structure Clamp
Termination Features Wire-to-Ground Rod Connection : Yes Wire-to-Wire Connection : No
Request a Quote
Email Supplier
Description
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Application Type : Socket Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability Grounding & Earthing Connector Product Availability : AMERICAS
Product Type Features Conductor Combination 1 : 4 AWG through 350 kcmil Grounding & Earthing Connector Technology : Structure Clamp
Termination Features Wire-to-Ground Rod Connection : Yes Wire-to-Wire Connection : No
Request a Quote
Email Supplier
Suppliers
Grounding/Earthing Connectors
81416-1
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Application Type : Socket Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability Grounding & Earthing Connector Product Availability : AMERICAS
Product Type Features Conductor Combination 1 : 4 AWG through 350 kcmil Grounding & Earthing Connector Technology : Structure Clamp
Termination Features Wire-to-Ground Rod Connection : Yes Wire-to-Wire Connection : No
Configuration Features
Operation/Application
- Application Type : Socket
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability
- Grounding & Earthing Connector Product Availability : AMERICAS
Product Type Features
- Conductor Combination 1 : 4 AWG through 350 kcmil
- Grounding & Earthing Connector Technology : Structure Clamp
Termination Features
- Wire-to-Ground Rod Connection : Yes
- Wire-to-Wire Connection : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
81416-1 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board to Board Connector; PC Card Connector
Mounting
Board Mount
View Details
4 suppliers
Connector Type
Automotive Connector; DIN Connector
View Details
4 suppliers