TE Connectivity Grounding/Earthing Connectors 83751-1

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83751-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83751-1
Grounding/Earthing Connectors 83751-1
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : CSA, RUS, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod

Product Availability


  • Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet
Wrench-Lok 300-250, 500-2/0 Amp - Te Connectivity - 72AC4876 - Newark, An Avnet Company
Chicago, IL, United States
Wrench-Lok 300-250, 500-2/0 Amp - Te Connectivity
72AC4876
Wrench-Lok 300-250, 500-2/0 Amp - Te Connectivity 72AC4876
WRENCH-LOK 300-250, 500-2/0

WRENCH-LOK 300-250, 500-2/0

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83751-1 72AC4876
Product Name Grounding/Earthing Connectors Wrench-Lok 300-250, 500-2/0 Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-650930-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Din Rail, Channel - 17-1SNA115627R1700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 8 to 20 AWG
View Details
Din Rail, Channel - 2109-1SNK506411R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 10 to 24 AWG
View Details