TE Connectivity Grounding/Earthing Connectors 83750-3

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83750-3 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83750-3
Grounding/Earthing Connectors 83750-3
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : CSA, RUS, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 83750-3
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506065R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Din Rail, Channel - 17-1SNA115313R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 AWG
View Details
Eurocard Connectors - 1-1393642-6 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
3 suppliers