TE Connectivity Eurocard Connectors 9-1393644-4

Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height (MM) : 18.08 PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height (MM) : 18.08 PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 9-1393644-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
9-1393644-4
Eurocard Connectors 9-1393644-4
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height (MM) : 18.08 PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height (MM) : 18.08
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A99507-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A99507-ND
DIN 41612 A99507-ND
96 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - 9-1393644-4 - 766464-9-1393644-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 9-1393644-4
766464-9-1393644-4
Backplane Connectors - 9-1393644-4 766464-9-1393644-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766464-9-1393644-4 Series: Eurocard Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold or Gold-Palladium Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: C Level, Class: 2 Family Name: 1393644 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 09 03 364 4951; 09 03 364 5951; 86094647113755121E1; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Belgium, Netherlands, Poland Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766464-9-1393644-4
Series: Eurocard
Packaging: Bulk
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Number of Positions Loaded: 64
Number of Rows: 3
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Style: C
Level, Class: 2
Family Name: 1393644
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 09 03 364 4951; 09 03 364 5951; 86094647113755121E1;
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: Belgium, Netherlands, Poland
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5A 250V Electronic Connector
407-9-1393644-4
1.5A 250V Electronic Connector 407-9-1393644-4
64 Pos 2.54mm RA Solder Backplane Connector, 1.5A, 250V Product overview: 9-1393644-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9-1393644-4 can be used for catalog matching and distributor lookup.

64 Pos 2.54mm RA Solder Backplane Connector, 1.5A, 250V Product overview: 9-1393644-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9-1393644-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 9-1393644-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
9-1393644-4
Backplane Connectors - DIN 41612 9-1393644-4
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
V42254B1200C963=Pc612 Messerle Amp - Te Connectivity - 76AC0854 - Newark, An Avnet Company
Chicago, IL, United States
V42254B1200C963=Pc612 Messerle Amp - Te Connectivity
76AC0854
V42254B1200C963=Pc612 Messerle Amp - Te Connectivity 76AC0854
V42254B1200C963=PC61 2 MESSERLE

V42254B1200C963=PC612 MESSERLE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-1393644-4 A99507-ND 766464-9-1393644-4 407-9-1393644-4 9-1393644-4 76AC0854
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - 9-1393644-4 1.5A 250V Electronic Connector Backplane Connectors - DIN 41612 V42254B1200C963=Pc612 Messerle Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data