TE Connectivity Grounding/Earthing Connectors 83747-4

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Ground Rod, Wire-to-Wire Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Ground Rod, Wire-to-Wire Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83747-4 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83747-4
Grounding/Earthing Connectors 83747-4
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Ground Rod, Wire-to-Wire Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL, RUS, CSA
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Grounding Connection, Wire-to-Ground Rod, Wire-to-Wire

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet
Wrench-Lok 2/0-2/0, 4/0-#2 Energydivision - Te Connectivity - 46AJ3929 - Newark, An Avnet Company
Chicago, IL, United States
Wrench-Lok 2/0-2/0, 4/0-#2 Energydivision - Te Connectivity
46AJ3929
Wrench-Lok 2/0-2/0, 4/0-#2 Energydivision - Te Connectivity 46AJ3929
WRENCH-LOK 2/0-2/0, 4/0-#2

WRENCH-LOK 2/0-2/0, 4/0-#2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83747-4 46AJ3929
Product Name Grounding/Earthing Connectors Wrench-Lok 2/0-2/0, 4/0-#2 Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA199219R0300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Automotive Connector EMC Shielding - 1-2103171-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers