Allied Electronics, Inc. Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Product Name Notes
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing...
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3...
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of...
0.75 sq. mm wire Size, 5 A Current Rating, Circular Connectors with Threaded Joint Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available...
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available...
20-26 AWG , Die Cast Housing , Silver Plating, Industrial Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm.
20-26 AWG , Thermoplastic Dielectric , Silver Plating, Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination.
5 A Current Rating, Circular Connectors with Threaded Joint ACC Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8,...
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in...
Chassis Socket Circular Connector Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking...
Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and...
Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting...
Circular Connector, Polyamide 6.6 (Housing),≤== 5 Milliohms Contact Resistance Size 1. Crimp termination (contacts sold separately). VDE Approval 3964, Underwriters Labs approval E63093, CSA approval 49932-9. For harsh environmental conditions...
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and...
Circular Plug Connector, CuZn, Nickeled (Velours Nickeled) Housing Material Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing...
Connector with 12 Contacts, Silver Contact Plating, Polyamide 6.6 Material, IP 65 Protection Class Size 1. Crimp termination (contacts sold separately). VDE Approval 3964, Underwriters Labs approval E63093, CSA approval...
Connector with 14 Contacts, Silver Contact Plating, Polyamide 6.6 Material, IP 65 Protection Class Size 1. Crimp termination (contacts sold separately). VDE Approval 3964, Underwriters Labs approval E63093, CSA approval...
Connector with 17 Contacts, Silver Contact Plating, Polyamide 6.6 Material, IP 65 Protection Class Size 1. Crimp termination (contacts sold separately). VDE Approval 3964, Underwriters Labs approval E63093, CSA approval...
connector,circular din,male panel recept,rear mount, 6DIN, ring nut
connector,plastic circ,fem panel recepthousing,for 6+gnd crimp socket cont,blk
connector,plastic circ,female panel recept,3+gnd gold plt cont,screw term,black
connector,plastic circ,female panel recept,3+gnd silver plt cont,screw term,blk
connector,plastic circ,female panel recept,6+gnd silver plt cont,solder term,blk
connector,plastic circ,male panel recept,3+gnd gold plt cont,screw term,black
connector,plastic circ,male panel recept,3+gnd silver plt cont,screw term,black
connector,plastic circ,male panel recept,6+gnd gold plt cont,solder term,black
connector,plastic circ,male panel recept,6+gnd silver plt cont,solder term,black
connector,plastic circ,sz1,long cable housing,for 8+gnd crimp socket cont,ip65
connector,plastic circ,sz1,long cable housing,for 8+ground crimp pin cont,ip65
connector,plastic circ,sz2,long cable housing,for 14+gnd crimp pin contact,ip65
Cord DIN Plug Connector, Male Gender, 100 VAC Voltage Rating, 2 A Current Rating Nickel plated shell Silver plated contacts Number of contact is 8. Resistance insulation is 100 Megohms...
DIN Connector, 5 Pole, 0.126 in. Mounting Hole Diameter, 1.15 in. Height, 0.06 in. Thickness Thermoplastic insulation 1 Gigaohms (Min.) insulation resistance 5000 life cycles 500 VDC dielectric strength -25...
DIN Male Cable Connector, 5 Poles Thermoplastic insulation 1 Gigaohms (Min.) insulation resistance 5000 life cycles 500 VDC dielectric strength -25 to +70 °C operating temperature Features 500 VDC
DIN Male Cable Connector, 7 Poles Thermoplastic insulation 1 Gigaohms (Min.) insulation resistance 5000 life cycles 500 VDC dielectric strength -25 to +70 °C operating temperature Features 500 VDC
Din Plug, Straight Female Cord Plug,510000 megohms,(Min.) @ 500 VDC, 5A
Din Plug,straight shielded,bayonet lock,metal housing;6,pin mates with PKR, PBR
DIN Plug; Plug; 3; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
DIN Plug; Plug; 3; Male; Plastic
DIN Plug; Plug; 4; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
DIN Plug; Plug; 4; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
DIN Plug; Plug; 4; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (ROHS)
DIN plug; Plug; 5 Male; Plastic
DIN Plug; Plug; 5; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC
DIN Plug; Plug; 5; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
DIN Plug; Plug; 5; Male; Nickel
DIN Plug; Plug; 6; Male; Nickel
DIN Plug; Plug; 6; Male; Plastic
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.)
DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A
DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A
DIN Plug; Straight Male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A
DIN Plug; Straight male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A
DIN Receptacle; Receptacle; 5; Female; Panel Mount
DIN Receptacle; Straight; Metal Recessed
Electrical Connector, 20 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut...
Electrical Connector, 3 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut...
Electrical Connectors, 20 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut...
Electrical Connectors, 3 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut...
Eurosocket .100 X .100 (Type C) Rows A & C or A, B & C Filled (IDC Termination)
Feed-Thru Adaptor, Female ⁄ Female Panel and wall plate mountable It is used in applications including S-video, computer mice, keyboards and instrumentation.
Female Cable Connector, Rated Voltage 150 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except...
Female Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except...
Female Cable Connectors, 20-26 AWG Wire Size Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12...
Female Receptacle Cable Connector, Rated Voltage 150 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A,...
Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A,...
Female Receptacle with Solder Termination, Circular Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67...
Male Cable Connector, Rated Voltage 150 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except...
Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except...
Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in...
Male Receptacle Cable Connector, Rated Voltage 150 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A,...
Male Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A,...
Min Din Cable Receptacle; 4 pin; mates with MP-371
Min Din Cable Receptacle; 6 pin; mates with MP-371
Min Din Cable Receptacle; 8 pin; mates with MP-371
Miniature and DIN Circular Connectors PE is the housing material of the plug The body material of the plug is ABT.
Miniature Circular Connectors CuZn, tinned housing material The body material of the socket is PBT, V0 according to UL 94.
Miniature Connector Type, Female DIN Receptacle Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with...
Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable...
NBR Material Gasket, Circular Connectors with Threaded Joint ACC Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and...
Plug with Threaded Joint and Solder Terminal, 4 to 6 mm Cable Dia., 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and...
Plug with Threaded Joints and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements.
Right Angle Shielded DIN Receptacle Type, Audio Connector DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as...
Right-Angle DIN Receptacle Connector DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated...
Screw Locking Female Receptacle, 22 to 26 AWG Wire Size, 150 V Voltage Rating Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating:...
Screw Locking Front Mounting Female Receptacle Connectors, 24 AWG Wire Size Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except...
Screw Locking Male Cable Connector, 24 AWG Wire Size, 150 V Voltage Rating Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5...
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to...
Solder Termination, Female Cable Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant).
Solder Termination, Female Receptacle Cable Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water...
Solder Termination, Male Cable Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant).
Solder Termination, Male Receptacle Cable Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water...
Straight Type, Metal Recessed Shell, DIN Receptacle DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well...
Unclad Punchboard, FR4 Epoxy Glass Body Material, 16.0 in. W x 18.0 in. L Dimensions 96 pin connector Insulator: glass-filled PBT UL-94V-0 Contact material: phosphor bronze For automatic daisy chaining...