Amphenol Sine Systems C091A F 7 Sod Sil Frmt Rnut Rohs Compliant Amphenol Sine/tuchel T3478-000

Description
C091A F 7 SOD SIL FRMT RNUT
Request a Quote
Description
C091A F 7 SOD SIL FRMT RNUT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel T3478-000 - PEI-Genesis
Philadelphia, PA, United States
C091A F 7 SOD SIL FRMT RNUT

C091A F 7 SOD SIL FRMT RNUT

Buy Now
C091A F 7 Sod Sil Frmt Rnut Rohs Compliant Amphenol Sine/tuchel - 63M3548 - Newark, An Avnet Company
Chicago, IL, United States
C091A F 7 Sod Sil Frmt Rnut Rohs Compliant Amphenol Sine/tuchel
63M3548
C091A F 7 Sod Sil Frmt Rnut Rohs Compliant Amphenol Sine/tuchel 63M3548
C091A F 7 SOD SIL FRMT RNUT ROHS COMPLIANT: YES

C091A F 7 SOD SIL FRMT RNUT ROHS COMPLIANT: YES

Supplier's Site
connector,circular din,female panel recept,front mt,7 silver-pltd solder contact - 70013456 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,female panel recept,front mt,7 silver-pltd solder contact
70013456
connector,circular din,female panel recept,front mt,7 silver-pltd solder contact 70013456
Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness: 5 mm (0.197"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Maximum Panel Thickness: 5 mm (0.197").

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel T3478-000 63M3548 70013456
Product Name C091A F 7 Sod Sil Frmt Rnut Rohs Compliant Amphenol Sine/tuchel connector,circular din,female panel recept,front mt,7 silver-pltd solder contact
Connector Type DIN Connector
Gender Female / Jack
Geometry Straight
Termination Solder
Mounting Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - A128328-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2006-1681-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 8 to 14 AWG
View Details
Coaxial Adapters - CC-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details