Female DIN Right Angle PC Mount, 8 contacts at 270°, Contact Arrangement N
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
8 Position Circular Connector Receptacle, Female Sockets Solder
RA PC RECEPTACLE, RoHS
Right-Angle DIN Receptacle Connector
DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated or colorful plastic snap-on shells. Designed for audio circuitry, they are also ideal for test equipment, computers and other types of low level circuits. Precision manufactured. The parts listed are a small representation of a large and growing family. Call the closest sales office for parts not shown.
The right-angle receptacle for printed circuit board mounting.
CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 62PC8F | 62PC8F | SC1536-ND | 62PC8F | 70214214 | 14R8575 |
| Product Name | DIN Right Angle PC Mount Receptacles | Circular Connector Assemblies | DIN Receptacle; Receptacle; 8; Female; PCB Mount | Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Solder Cup | PCB | ||||
| Mounting | PC Mount | Through Hole, Right Angle | Flanged | PCB Mount |