Allied Electronics, Inc. Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; -3 pF 70151607

Description
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; -3 pF - 70151607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; -3 pF
70151607
Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; -3 pF 70151607
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151607
Product Name Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; -3 pF
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products