Allied Electronics, Inc. DIN Plug; Plug; 8; Male; 100; 2 A; 100 Megohms (Min.) @ 500 VDC; Brass; Nickel 70020795

Description
Cord DIN Plug Connector, Male Gender, 100 VAC Voltage Rating, 2 A Current Rating Nickel plated shell Silver plated contacts Number of contact is 8. Resistance insulation is 100 Megohms (Min.) @ 500 VDC. Brass material shell.
Description
Cord DIN Plug Connector, Male Gender, 100 VAC Voltage Rating, 2 A Current Rating Nickel plated shell Silver plated contacts Number of contact is 8. Resistance insulation is 100 Megohms (Min.) @ 500 VDC. Brass material shell.

Suppliers

Company
Product
Description
Supplier Links
DIN Plug; Plug; 8; Male; 100; 2 A; 100 Megohms (Min.) @ 500 VDC; Brass; Nickel - 70020795 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 8; Male; 100; 2 A; 100 Megohms (Min.) @ 500 VDC; Brass; Nickel
70020795
DIN Plug; Plug; 8; Male; 100; 2 A; 100 Megohms (Min.) @ 500 VDC; Brass; Nickel 70020795
Cord DIN Plug Connector, Male Gender, 100 VAC Voltage Rating, 2 A Current Rating Nickel plated shell Silver plated contacts Number of contact is 8. Resistance insulation is 100 Megohms (Min.) @ 500 VDC. Brass material shell.

Cord DIN Plug Connector, Male Gender, 100 VAC Voltage Rating, 2 A Current Rating

  • Nickel plated shell
  • Silver plated contacts
    Number of contact is 8. Resistance insulation is 100 Megohms (Min.) @ 500 VDC. Brass material shell.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70020795
Product Name DIN Plug; Plug; 8; Male; 100; 2 A; 100 Megohms (Min.) @ 500 VDC; Brass; Nickel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In Control Plug - 141A-APC8M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Paladin Daughtercard - 130-8262-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details