Amphenol-Tuchel Electronics GmbH connector,plastic circ,str fem cable conn,3+gnd silver plt cont,screw term,black C016-20D003-110-12

Description
FEMALE CABLE 3+PE S SCW PLG IR
Request a Quote
Description
FEMALE CABLE 3+PE S SCW PLG IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FEMALE CABLE 3+PE S SCW PLG IR

FEMALE CABLE 3+PE S SCW PLG IR

Buy Now
connector,plastic circ,str fem cable conn,3+gnd silver plt cont,screw term,black - 70013160 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,str fem cable conn,3+gnd silver plt cont,screw term,black
70013160
connector,plastic circ,str fem cable conn,3+gnd silver plt cont,screw term,black 70013160
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks

In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology.
Features:

  • New Cable Screw Connection with Clamping Ring
  • Strain Relief and Mounted Gasket All In One Component
  • Ergonomically Shaped Handle for a Better Grip and Safer Handling
  • Fastening for the Protective Caps on the Receptacle Housing
  • One Cable Housing for All Cable Diameters (6 mm-12.5 mm)
  • UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A
  • Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526
  • Compatible with, but Supercedes the C016-1 Series
  • PE is Additional Ground Contact, Mate Before Breaks
Supplier's Site

Technical Specifications

  PEI-Genesis Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel C016-20D003-110-12 70013160
Product Name connector,plastic circ,str fem cable conn,3+gnd silver plt cont,screw term,black
Connector Type DIN Connector
Geometry Straight
Termination Screw
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details