Amphenol Corporation DIN Connectors T3203-000

Description
Amphenol Industrial T3203-000 DIN Socket
Request a Quote
Description
Amphenol Industrial T3203-000 DIN Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6961541 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6961541
DIN Connectors 6961541
Amphenol Industrial T3203-000 DIN Socket

Amphenol Industrial T3203-000 DIN Socket

Supplier's Site
connector,circular din,female panel recept,front mt,2 silver-pltd solder cont - 70013450 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,female panel recept,front mt,2 silver-pltd solder cont
70013450
connector,circular din,female panel recept,front mt,2 silver-pltd solder cont 70013450
Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness: 5 mm (0.197"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Maximum Panel Thickness: 5 mm (0.197").

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 6961541 70013450
Product Name DIN Connectors connector,circular din,female panel recept,front mt,2 silver-pltd solder cont
Connector Type DIN Connector DIN Connector
Gender Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Solder Solder
Mounting Panel mount Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nicomatic North America
View Details