Amphenol-Tuchel Electronics GmbH connector,circular din,str male cable conn,6din silver plt solder contact,ip40 T3400-001

Description
Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9
Description
Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Suppliers

Company
Product
Description
Supplier Links
connector,circular din,str male cable conn,6din silver plt solder contact,ip40 - 70013378 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str male cable conn,6din silver plt solder contact,ip40
70013378
connector,circular din,str male cable conn,6din silver plt solder contact,ip40 70013378
Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Cable connector length is approximately 2.65 inches.

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013378
Product Name connector,circular din,str male cable conn,6din silver plt solder contact,ip40
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details