Allied Electronics, Inc. Socket; 5; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 18 mm 70151551

Description
Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact pin 3 to 8 poles material are CuZn, pre-silvered and gilded. Housing material are Zn diecast, pre-coppered and nickeled. Ring nut material are CuZn, nickeled.
Description
Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact pin 3 to 8 poles material are CuZn, pre-silvered and gilded. Housing material are Zn diecast, pre-coppered and nickeled. Ring nut material are CuZn, nickeled.

Suppliers

Company
Product
Description
Supplier Links
Socket; 5; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 18 mm - 70151551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; 5; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 18 mm
70151551
Socket; 5; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 18 mm 70151551
Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact pin 3 to 8 poles material are CuZn, pre-silvered and gilded. Housing material are Zn diecast, pre-coppered and nickeled. Ring nut material are CuZn, nickeled.

Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Contact pin 3 to 8 poles material are CuZn, pre-silvered and gilded. Housing material are Zn diecast, pre-coppered and nickeled. Ring nut material are CuZn, nickeled.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151551
Product Name Socket; 5; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 18 mm
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Anderson Power Products
View Details
Din Line Socket 4 Pole Schurter - 50H2545 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details