connector,plastic circ,sz1,long cable housing,for 8+gnd crimp socket cont,ip65
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70013197 |
| Product Name | connector,plastic circ,sz1,long cable housing,for 8+gnd crimp socket cont,ip65 |
| Connector Type | DIN Connector |
| Geometry | Straight |
| Termination | Crimp |
| Mounting | Free Hanging |