Switchcraft, Inc. DIN Panel Mount 61HA5FX

Description
DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 61HA5FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
61HA5FX
DIN Panel Mount 61HA5FX
DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 240°
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Circular Connector Assemblies - SC1823-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1823-ND
Circular Connector Assemblies SC1823-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connectors Circular, Industrial, DIN Style - 61HA5FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
61HA5FX
Connectors Circular, Industrial, DIN Style 61HA5FX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
61HA5FX
Audio & Video Connectors 61HA5FX
5 PIN DIN FEM LKG RECPT, RoHS

5 PIN DIN FEM LKG RECPT, RoHS

Buy Now
DIN Receptacle; Receptacle; 5; Female; Panel Mount - 70214266 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Receptacle; Receptacle; 5; Female; Panel Mount
70214266
DIN Receptacle; Receptacle; 5; Female; Panel Mount 70214266
DIN Receptacle; Receptacle; 5; Female; Panel Mount

DIN Receptacle; Receptacle; 5; Female; Panel Mount

Supplier's Site
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7672 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
89K7672
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 89K7672
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61HA5FX SC1823-ND 61HA5FX 61HA5FX 70214266 89K7672
Product Name DIN Panel Mount Circular Connector Assemblies Connectors Circular, Industrial, DIN Style Audio & Video Connectors DIN Receptacle; Receptacle; 5; Female; Panel Mount Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Circular / Cylindrical Connectors; DIN Connector Audio / Video DIN Connector Audio / Video; DIN Connector
Mounting Panel Mount Flanged Panel Mount
Voltage Rating 34 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details