Allied Electronics, Inc. Socket; 8; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC 70151548

Description
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE
Description
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Suppliers

Company
Product
Description
Supplier Links
Socket; 8; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC - 70151548 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; 8; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC
70151548
Socket; 8; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC 70151548
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151548
Product Name Socket; 8; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Knurled Nut
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details