Amphenol-Tuchel Electronics GmbH connector,circular din,str female cableconn,12 silver pltd solder contact,ip40 T3636-001

Description
Female Cable Connectors, 20-26 AWG Wire Size Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9
Description
Female Cable Connectors, 20-26 AWG Wire Size Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Suppliers

Company
Product
Description
Supplier Links
connector,circular din,str female cableconn,12 silver pltd solder contact,ip40 - 70013429 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str female cableconn,12 silver pltd solder contact,ip40
70013429
connector,circular din,str female cableconn,12 silver pltd solder contact,ip40 70013429
Female Cable Connectors, 20-26 AWG Wire Size Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Female Cable Connectors, 20-26 AWG Wire Size
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Cable connector length is approximately 2.65 inches.

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013429
Product Name connector,circular din,str female cableconn,12 silver pltd solder contact,ip40
Connector Type DIN Connector
Gender Female / Jack
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details