Streamlined, miniaturized with nickel-plated metal
Tini-QG "Mini XLR", 4 Pin Male, Circular Panel Mount - Nickel Housing
TB Series male Tini Q
Connectors Audio & Video, XLR Plugs & Jacks
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact
Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors.
Tini Q-G ® plugs and receptacles have the quality and versatility of functions and features for the most demanding compact connections in industrial, R and D and production instrumentation of all kinds. The 4, 5, 6 pin⁄contact versions are especially suited to multi-circuit connections.
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TB Series Tini Q-G RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TB4M | TB4M | TB4M | TB4M-ND | TB4M | 70214555 | 38F1228 |
| Product Name | TB Series Male Round Panel Mount Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | Audio & Video Connectors | DIN Plug; Receptacle; 4; Male; 125; 5 A; 0.010 Ohms (Max.); Copper Alloy | Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video; DIN Connector | |
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight |