Allied Electronics, Inc. Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 18 mm 70151552

Description
Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact pin 3 to 8 poles material are CuZn, pre-silvered and gilded. Housing material are Zn diecast, pre-coppered and nickeled. Ring nut material are CuZn, nickeled.
Description
Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact pin 3 to 8 poles material are CuZn, pre-silvered and gilded. Housing material are Zn diecast, pre-coppered and nickeled. Ring nut material are CuZn, nickeled.

Suppliers

Company
Product
Description
Supplier Links
Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 18 mm - 70151552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 18 mm
70151552
Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 18 mm 70151552
Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact pin 3 to 8 poles material are CuZn, pre-silvered and gilded. Housing material are Zn diecast, pre-coppered and nickeled. Ring nut material are CuZn, nickeled.

Chassis Socket with Threaded Joint and Solder Terminal, 0.75 sq. mm Wire Size, 5 A Current Rating
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Contact pin 3 to 8 poles material are CuZn, pre-silvered and gilded. Housing material are Zn diecast, pre-coppered and nickeled. Ring nut material are CuZn, nickeled.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151552
Product Name Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 18 mm
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products